location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sveon SPM820Q TV set-top box Cable Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sveon Check ‘Sveon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPM820Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPM820Q
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436530113071
Category:
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes Check ‘Sveon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sveon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:31:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sveon SPM820Q TV set-top box Cable Full HD Black:
This short summary of the Sveon SPM820Q TV set-top box Cable Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sveon SPM820Q, Cable, Full HD, 1920 x 1080 pixels, 1080p, 16:9, AVCHD, AVI, H.264, M2TS, MKV, MP4, MPEG4, VOB, XVID

Long summary description Sveon SPM820Q TV set-top box Cable Full HD Black:
This is an auto-generated long summary of Sveon SPM820Q TV set-top box Cable Full HD Black based on the first three specs of the first five spec groups.

Sveon SPM820Q. Signal source: Cable, HD type: Full HD, Video resolutions: 1920 x 1080 pixels. Video formats supported: AVCHD, AVI, H.264, M2TS, MKV, MP4, MPEG4, VOB, XVID, Audio formats supported: AC3, EAC3, MP3, Image formats supported: BMP, JPEG, PNG. Supported file systems: Fat, FAT32, NTFS. Product colour: Black, Number of tuners: 1 tuner(s). AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Video
Signal source *
Cable
HD type *
Full HD
Video resolutions
1920 x 1080 pixels
Supported video modes
1080p
Aspect ratio
16:9
File formats
Video formats supported *
AVCHD, AVI, H.264, M2TS, MKV, MP4, MPEG4, VOB, XVID
Audio formats supported
AC3, EAC3, MP3
Image formats supported
BMP, JPEG, PNG
Network
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
HDMI ports quantity *
1
USB 2.0 ports quantity *
1
SCART ports quantity
1
Digital audio coaxial out
1
RF ports quantity
1
Storage
Built-in HDD *
No
Supported file systems
Fat, FAT32, NTFS
Card reader integrated
No
Features
Number of tuners *
1 tuner(s)
Electronic Programme Guide (EPG) *
Yes
Product colour *
Black
Parental control
Yes
Teletext function
Yes
Recording
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
CE
Packaging content
Remote control included *
Yes
Manual
Yes
Batteries included
Yes