location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sveon SAC165 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sveon Check ‘Sveon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAC165
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAC165
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436530113002
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Sveon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sveon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sveon SAC165 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 110-240 V Input frequency: 50/60 Hz
  • - Purpose: Laptop AC-to-DC
  • - Adjustable output voltage Detachable power connectors
  • - Power protection features: Over voltage, Overheating, Short circuit
  • - Brand compatibility: Any brand
  • - Black
More>>>
Short summary description Sveon SAC165 power adapter/inverter Indoor 65 W Black:
This short summary of the Sveon SAC165 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sveon SAC165, Laptop, Indoor, 110-240 V, 50/60 Hz, 65 W, AC-to-DC

Long summary description Sveon SAC165 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of Sveon SAC165 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

Sveon SAC165. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-240 V. DC output voltage: 15V, 16V, 18.5V, 19V, 19.5V, 20V. Product colour: Black. Width: 45 mm, Depth: 100 mm, Height: 30 mm. Cables included: AC, Package depth: 53 mm, Package height: 215 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
110-240 V
Input frequency *
50/60 Hz
Output power *
65 W
Adjustable output voltage
Yes
Detachable power connectors
Yes
Power protection features
Over voltage, Overheating, Short circuit
Country of origin
China
Brand compatibility
Any brand
Compatibility
Lenovo:Ideapad, Chromebook, Yoga, Thinkpad Asus, Acer, HP, Toshiba …
Certification
CE
Power
Automatic output voltage adjustment
Yes
DC output voltage
15V, 16V, 18.5V, 19V, 19.5V, 20V
Performance
Connector(s)
12
Design
Product colour *
Black
Weight & dimensions
Width
45 mm
Depth
100 mm
Weight & dimensions
Height
30 mm
Weight
144 g
Packaging data
Cables included
AC
Package depth
53 mm
Package height
215 mm
Package weight
454 g
Package type
Box
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
170 cm
Pallet gross weight
241 g
Master (outer) cases per pallet
20 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
480 mm
Master (outer) case height
310 mm
Master (outer) case gross weight
11.3 kg
Products per master (outer) case
20 pc(s)
Brand Image Product code Product Stock Price from
Sveon SAC120N power adapter/inverter Indoor 120 W Black Sveon SAC120N power adapter/inverter Indoor 120 W Black
(show image)
SAC120N SAC120N 0.00
(excl. VAT)
0 (incl. VAT)
Sveon SAC190 power adapter/inverter Indoor 90 W Black Sveon SAC190 power adapter/inverter Indoor 90 W Black
(show image)
SAC190 SAC190 0.00
(excl. VAT)
0 (incl. VAT)