location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Surazo Check ‘Surazo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLIPCCCS5M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLIPCCCS5M
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Surazo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 11.4 cm (4.5") Samsung
  • - Leather
  • - Blue
  • - Scratch resistant, Shock resistant
  • - Card pocket
Long product name Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue :
The long product name of Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flip case for Samsung Galaxy S5 Mini, Leather, Blue
More>>>
Short summary description Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue:
This short summary of the Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Surazo FLIPCCCS5M, Flip case, Samsung, Galaxy S5 mini, 11.4 cm (4.5"), Blue

Long summary description Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue:
This is an auto-generated long summary of Surazo FLIPCCCS5M mobile phone case 11.4 cm (4.5") Flip case Blue based on the first three specs of the first five spec groups.

Surazo FLIPCCCS5M. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S5 mini, Maximum screen size: 11.4 cm (4.5"), Surface coloration: Monochromatic, Product colour: Blue