location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supersonic SC-309KB Pink Micro-USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supersonic Check ‘Supersonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-309KB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC-309KB PINK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supersonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supersonic SC-309KB Pink Micro-USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover Foldable
  • - Wired Micro-USB
  • - Power source: USB
  • - Brand compatibility: Any brand
  • - Pink
Long product name Supersonic SC-309KB Pink Micro-USB :
The long product name of Supersonic SC-309KB Pink Micro-USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9", Windows & Android, Micro-USB, Pink
More>>>
Short summary description Supersonic SC-309KB Pink Micro-USB:
This short summary of the Supersonic SC-309KB Pink Micro-USB data-sheet is auto-generated and uses the product title and the first six key specs.

Supersonic SC-309KB, Any brand, Pink, Leather, Wired, Micro-USB, USB

Long summary description Supersonic SC-309KB Pink Micro-USB:
This is an auto-generated long summary of Supersonic SC-309KB Pink Micro-USB based on the first three specs of the first five spec groups.

Supersonic SC-309KB. Brand compatibility: Any brand, Product colour: Pink, Housing material: Leather. Connectivity technology: Wired, Device interface: Micro-USB. Power source: USB. Mobile operating systems supported: Android, Windows Mobile. Width: 203.2 mm, Depth: 247.7 mm, Height: 31.8 mm