location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supersonic SC-1403BT Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supersonic Check ‘Supersonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-1403BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC-1403BT BLUE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0639131314030 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supersonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2018 18:34:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supersonic SC-1403BT Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Other Blue
  • - 100 - 20000 Hz 80 dB
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in Lithium 4 h
Long product name Supersonic SC-1403BT Blue :
The long product name of Supersonic SC-1403BT Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NFC/Bluetooth/3.5mm, 100Hz-20Khz, 80dB, Blue
More>>>
Short summary description Supersonic SC-1403BT Blue:
This short summary of the Supersonic SC-1403BT Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Supersonic SC-1403BT, 100 - 20000 Hz, 80 dB, Wired & Wireless, 9.14 m, Blue, Other

Long summary description Supersonic SC-1403BT Blue:
This is an auto-generated long summary of Supersonic SC-1403BT Blue based on the first three specs of the first five spec groups.

Supersonic SC-1403BT. Frequency range: 100 - 20000 Hz, Signal-to-Noise Ratio (SNR): 80 dB. Connectivity technology: Wired & Wireless, Bluetooth range: 9.14 m. Product colour: Blue, Product design: Other, Volume control: Rotary. Recommended usage: Universal. Battery type: Built-in, Power source type: Battery, USB, Battery technology: Lithium