Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supersonic IQ-113 Blue Intraaural In-ear headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supersonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IQ-113
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IQ-113 BLUE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0639131301139
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supersonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3404
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supersonic IQ-113 Blue Intraaural In-ear headphone :
The short editorial description of Supersonic IQ-113 Blue Intraaural In-ear headphone

Digital Stereo Earphones, Blue
More>>>
Short summary description Supersonic IQ-113 Blue Intraaural In-ear headphone:
This short summary of the Supersonic IQ-113 Blue Intraaural In-ear headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Supersonic IQ-113, Intraaural, In-ear, Wired, 20 - 20000 Hz, 1.2 m, Blue

Long summary description Supersonic IQ-113 Blue Intraaural In-ear headphone:
This is an auto-generated long summary of Supersonic IQ-113 Blue Intraaural In-ear headphone based on the first three specs of the first five spec groups.

Supersonic IQ-113. Ear coupling: Intraaural. Wearing style: In-ear. Headphone frequency: 20 - 20000 Hz, Headphone sensitivity: 98 dB, Impedance: 32 Ω, Driver unit: 1 cm. 3.5 mm connector, Cable length: 1.2 m. Colour of product: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Country Distributor
Nederland 1 distributor(s)