Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7DVA-E ServerBoard (Standard Retail Pack)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7DVA-E-O show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6324
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V :
The short editorial description of Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V

X7DVA-E ServerBoard (Standard Retail Pack) - Quad & Dual Core Intel 64-bit Xeon Support, 667/1066/1333MHz FSB, Intel 5000V (Blackford VS) Chipset, Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM), Intel (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet, 6 x SATA 3.0Gbps, 1 (x8) & 1 (x4) in (x8) PCI-Express, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI, ATI ES1000 Graphics 16MB VRAM, IPMI 2.0 (SIMLP) Slot
More>>>
Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V:
The official marketing text of Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V as supplied by the manufacturer

Low Cost Xeon Dual-Core Blackford VS ServerBoard

Short summary description Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V:
This short summary of the Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X7DVA-E ServerBoard (Standard Retail Pack), Intel, LGA 771 (Socket J), 24 GB, 1GB,2GB,4GB, 16 MB, Intel® 82563EB

Long summary description Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V:
This is an auto-generated long summary of Supermicro X7DVA-E ServerBoard (Standard Retail Pack) motherboard LGA 771 (Socket J) ATX Intel® 5000V based on the first three specs of the first five spec groups.

Supermicro X7DVA-E ServerBoard (Standard Retail Pack). Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 24 GB, Supported memory module capacities: 1GB,2GB,4GB. Maximum graphics adapter memory: 16 MB. LAN controller: Intel® 82563EB, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: Intel® 5000V, Power source type: ATX

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Maximum number of SMP processors
2
Memory
Number of memory slots *
6
Maximum internal memory *
The maximum internal memory which is available in the product.
24 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Supported memory module capacities
1GB,2GB,4GB
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,10
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of Parallel ATA connectors *
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
1
Number of SATA connectors
6
Number of chassis fan connectors
6
Chassis intrusion connector
Yes
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Network
LAN controller
Intel® 82563EB
Networking features
Gigabit Ethernet
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 5000V
Power source type
What the power source is.
ATX
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
64-bit/32-bit
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
1
PCI slots
1
PCI-X slots
2
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x 200-pin IPMI slot (SIMLP)
BIOS
BIOS memory size
64 Mbit
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
254 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- Super Doctor III - Watch Dog - NMI
Other features
Controller interface type
Intel ESB2 SATA
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
ATI ES1000
Customer service details