Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X10SLL-F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X10SLL-F show
Show alternative article codes used in the online market place
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5547
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 21 Feb 2018 00:53:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard :
The short editorial description of Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard

LGA 1150, Intel Xeon E3-1200 v3/Core i3/Pentium/Celeron, SATA 3/6 Gbps, USB 3.0, USB 2.0, 4x 240-pin DDR3 DIMM 1600MHz, Gigabit Ethernet, AMI BIOS
More>>>
Short summary description Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard:
This short summary of the Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X10SLL-F, DDR3-SDRAM, DIMM, 1600 MHz, 1.35,1.5 V, 1GB,2GB,4GB,8GB, 32 GB

Long summary description Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard:
This is an auto-generated long summary of Supermicro X10SLL-F Intel C222 Express Socket H3 (LGA 1150) Micro ATX motherboard based on the first three specs of the first five spec groups.

Supermicro X10SLL-F. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1600 MHz. Processor family: Intel, Compatible processor series: Celeron,Core i3,Pentium,Xeon, Processor socket: LGA 1150 (Socket H3). Supported storage drive interfaces: Serial ATA II, Serial ATA III. LAN controller: Realtek RTL8211E, Ethernet interface type: Fast Ethernet, Gigabit Ethernet. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel C222 Express

Memory
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
Memory slots type *
A memory slot, also known as a memory socket or RAM slot, is what allows computer memory (RAM) to be inserted into the computer. Depending on the motherboard, there will usually be 2 to 4 memory slots (sometimes more on high-end motherboards). The most common types of RAM are SDRAM and DDR for desktop computers and SODIMM for laptop computers, each having various types and speeds.
DIMM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1600 MHz
Number of memory slots
4
Memory voltage
The voltage (V) of the memory in the device.
1.35,1.5 V
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Supported memory module capacities
1GB,2GB,4GB,8GB
Maximum internal memory
The maximum internal memory which is available in the product.
32 GB
Unbuffered memory
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Compatible processor series *
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Celeron,Core i3,Pentium,Xeon
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1150 (Socket H3)
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
USB 3.0 (3.1 Gen 1) connectors *
This is a connector (normally attached to a cable) for USB 3.0. USB 3.0 is the second major revision of the Universal Serial Bus (USB) standard for computer connectivity. First introduced in 2008, USB 3.0 adds a new transfer mode called "SuperSpeed," (distinguishable from USB 2.0 by either the blue colour of the port or the initials SS) capable of transferring data at up to 5Gbit/s—more than ten times as fast as the 480 Mbit/s top speed of USB 2.0.
2
Number of SATA II connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA II (revision 2.x) interface, formally known as SATA 3Gb/s, is a second generation SATA interface running at 3.0 Gb/s. The bandwidth throughput, which is supported by the interface, is up to 300MB/s.
4
Number of SATA III connectors *
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA III (revision 3.x) interface, formally known as SATA 6Gb/s, is a third generation SATA interface running at 6.0Gb/s. The bandwidth throughput, which is supported by the interface, is up to 600MB/s. This interface is backwards compatible with SATA 3 Gb/s interface.
2
Supported storage drive interfaces
Serial ATA II, Serial ATA III
ATX Power connector (24-pin)
Yes
Chassis intrusion connector
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
3
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
COM ports quantity
2
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
LAN controller
Realtek RTL8211E
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Performance
Component for *
What this product is used as a part of (component for).
PC
Motherboard chipset family *
The category of motherboard chipset e.g. Intel, AMD.
Intel
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel C222 Express
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
microATX
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Cooling type
The method used to cool the device or to cool the air around the device.
Passive
Trusted Platform Module (TPM)
Yes
Graphics
Parallel processing technology support
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
16 MB
ACPI version
5.0
Source Testseek summary Average rating
Reviews
Updated:
2016-11-03
0%