Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro Superserver 7046T-6F Intel 5520 3U Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Superserver 7046T-6F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-7046T-6F
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
server barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30995
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 12 Oct 2017 03:33:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro Superserver 7046T-6F Intel 5520 3U Black :
The short editorial description of Supermicro Superserver 7046T-6F Intel 5520 3U Black

SYS-7046T-6F, 12x 240-pin DIMM sockets, Intel 5520 (Tylersburg) chipset, 32Mb SPI Flash EEPROM with AMI BIOS, 8x SAS2 Hot-swap Drives, 4U
More>>>

Supermicro Superserver 7046T-6F Intel 5520 3U Black:
The official marketing text of Supermicro Superserver 7046T-6F Intel 5520 3U Black as supplied by the manufacturer
1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s
2. Up to 192GB DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM
3. 3 (x8) PCI-E 2.0,
1 (x4) PCI-E 2.0 and 1 (x4) PCI-E slot
4. Dual Intel® 82574L Gigabit Ethernet
5. LSI 2008 8-Port 6Gbps SAS Controller;
RAID 0, 1, 10; RAID 5 optional
6. 8 x 3.5" hot-swap SAS2
Drive Bays
7. 920W Platinum Level High Efficiency
Power Supply
8. Tower or Rackmount
9. PWM Fan Speed Control
Short summary description Supermicro Superserver 7046T-6F Intel 5520 3U Black:
This short summary of the Supermicro Superserver 7046T-6F Intel 5520 3U Black data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro Superserver 7046T-6F, Intel 5520, Intel, 6.4 GT/s, DDR3-SDRAM, 192 GB, 48 GB
Long summary description Supermicro Superserver 7046T-6F Intel 5520 3U Black :

Supermicro Superserver 7046T-6F. Motherboard chipset: Intel 5520, Processor family: Intel, System bus rate: 6.4 GT/s. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 192 GB, Maximum UDIMM memory: 48 GB. Supported storage drive interfaces: Serial ATA II, Serial ATA III. Copper ethernet cabling technology: 1000BASE-T,100BASE-TX,10GBASE-T, Ethernet LAN data rates: 10,100,1000 Mbit/s. BIOS type: AMI, BIOS memory size: 32 MB, BIOS features: PCI 2.2

This is an auto-generated long summary of Supermicro Superserver 7046T-6F Intel 5520 3U Black based on the first three specs of the first five spec groups.
Processor
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel 5520
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
6.4 GT/s
Memory
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
12
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Maximum RDIMM memory
192 GB
Maximum UDIMM memory
48 GB
Supported RDIMM clock speeds
800,1066,1333 MHz
Supported UDIMM clock speeds
800,1066,1333 MHz
Supported DIMM module capacities
16GB,1GB,2GB,4GB,8GB
Non-ECC
Yes
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Storage
Number of hard drives supported *
The total number of hard drives that can be used in/with this product.
6
Hot-swap hard drive bays *
Hot-swap hard drives are drives that can be removed and replaced during operation. Hot-swap hard drives are placed into hot-swap hard drive bays inside computers.
Yes
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Networking
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10GBASE-T
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
IPMI LAN (RJ-45) port
Yes
Integrated SAS ports
8
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
3
BIOS
BIOS type
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
32 MB
BIOS ACPI
3.0
BIOS features
PCI 2.2
Design
Form factor *
The shape or design of the product.
3U
Colour of product
The colour e.g. red, blue, green, black, white.
Black
On/off switch
The button which is pressed to switch the device on or off.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
920 W
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 35 °C
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
The measurement or extent of something from side to side.
178 mm
Depth
The distance from the front to the back of something.
648 mm
Height
The measurement of the product from head to foot or from base to top.
437 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
26.3 kg
Other features
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-12
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Australia 1 distributor(s)