location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 7045A-CTB, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-7045A-CTB show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 09:58:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (4U) Intel® 5100 LGA 771 (Socket J)
  • - Number of DIMM slots: 6
  • - Maximum internal memory: 48 GB
  • - Number of storage drives supported: 6
  • - Ethernet LAN USB 2.0 ports quantity: 10 Ethernet LAN (RJ-45) ports: 2 Microphone in
  • - 64 Mbit
  • - 865 W
  • - Black
Long product name Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U) :
The long product name of Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SuperServer 7045A-CTB, Black
More>>>
Short summary description Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U):
This short summary of the Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U) data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 7045A-CTB, Black, Intel® 5100, LGA 771 (Socket J), 3.4 GHz, 48 GB, 0, 1, 5, 10, Gigabit Ethernet

Long summary description Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U):
This is an auto-generated long summary of Supermicro SuperServer 7045A-CTB, Black Intel® 5100 LGA 771 (Socket J) Rack (4U) based on the first three specs of the first five spec groups.

Supermicro SuperServer 7045A-CTB, Black. Motherboard chipset: Intel® 5100, Processor socket: LGA 771 (Socket J), Supported processor frequency (max): 3.4 GHz. Maximum internal memory: 48 GB. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. BIOS memory size: 64 Mbit