Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SuperServer 7043M-8 (Beige) Full Tower

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 7043M-8 (Beige)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-7043M-8 show
Show alternative article codes used in the online market place
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6148
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 30 May 2019 17:02:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SuperServer 7043M-8 (Beige) Full Tower :
The short editorial description of Supermicro SuperServer 7043M-8 (Beige) Full Tower

SuperServer 7043M-8 (Beige)
More>>>
Supermicro SuperServer 7043M-8 (Beige) Full Tower:
The official marketing text of Supermicro SuperServer 7043M-8 (Beige) Full Tower as supplied by the manufacturer

Tower/4U Xeon® SuperServer

Powered by dual Xeon® processors, Supermicro's versatile tower/4U convertible server has been one of the most popular server/storage platforms on the market today. Designed for industry-leading performance and high data availability, the tower/4U series is optimized for business critical applications such as databases, corporate networking, email and web servers, and NAS.

Short summary description Supermicro SuperServer 7043M-8 (Beige) Full Tower:
This short summary of the Supermicro SuperServer 7043M-8 (Beige) Full Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 7043M-8 (Beige), 3.2 GHz, 12 GB, 8 MB, Fast Ethernet,Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T,100BASE-TX,10BASE-T

Long summary description Supermicro SuperServer 7043M-8 (Beige) Full Tower:
This is an auto-generated long summary of Supermicro SuperServer 7043M-8 (Beige) Full Tower based on the first three specs of the first five spec groups.

Supermicro SuperServer 7043M-8 (Beige). Supported processor frequency (max): 3.2 GHz. Maximum internal memory: 12 GB. Maximum graphics adapter memory: 8 MB. Ethernet interface type: Fast Ethernet,Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T,100BASE-TX,10BASE-T. Chassis type: Full Tower

Processor
Supported processor frequency (max)
The highest supported processor frequency of the product, given in MHz. The higher the frequency, the faster the processor.
3.2 GHz
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
12 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Network
Ethernet interface type
Fast Ethernet,Gigabit Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10BASE-T
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Full Tower
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
450 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
10 A
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22.3 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
177 x 620 x 434 mm
Expansion slots
List of I/O expansion card slots; including quantity of each
3x 64-bit, 3x 32-bit PCI-X
Motherboard
Code name for the motherboard. Internal name.
Super X5DMS-8GM
Customer service details