Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SuperServer 6024H-8R (Black)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 6024H-8R (Black)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-6024H-8RB show
Show alternative article codes used in the online market place
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8215
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 30 May 2019 17:02:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SuperServer 6024H-8R (Black) :
The short editorial description of Supermicro SuperServer 6024H-8R (Black)

SuperServer 6024H-8R (Black)
More>>>
Supermicro SuperServer 6024H-8R (Black):
The official marketing text of Supermicro SuperServer 6024H-8R (Black) as supplied by the manufacturer

2U 64-bit Xeon® SuperServer

Achieving new levels of computing performance, Supermicro's 2U 64-bit Xeon® servers offer customers high compatibility and an advanced system architecture ideal for a multi-processing environment. Redundant components and exceptional cooling design provide customers with maximum system uptime.

Short summary description Supermicro SuperServer 6024H-8R (Black):
This short summary of the Supermicro SuperServer 6024H-8R (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 6024H-8R (Black), 3.6 GHz, 8 MB, Fast Ethernet,Gigabit Ethernet, 10,100,1000 Mbit/s, 1000BASE-T,100BASE-TX,10BASE-T, Black

Long summary description Supermicro SuperServer 6024H-8R (Black):
This is an auto-generated long summary of Supermicro SuperServer 6024H-8R (Black) based on the first three specs of the first five spec groups.

Supermicro SuperServer 6024H-8R (Black). Supported processor frequency (max): 3.6 GHz. Maximum graphics adapter memory: 8 MB. Ethernet interface type: Fast Ethernet,Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T,100BASE-TX,10BASE-T. Product colour: Black. Power supply: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Processor
Supported processor frequency (max)
The highest supported processor frequency of the product, given in MHz. The higher the frequency, the faster the processor.
3.6 GHz
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8 MB
Network
Ethernet interface type
Fast Ethernet,Gigabit Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Copper ethernet cabling technology
1000BASE-T,100BASE-TX,10BASE-T
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Ports & interfaces
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
500 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
5 - 10 A
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25.4 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
426 x 650 x 89 mm
Expansion slots
List of I/O expansion card slots; including quantity of each
2 (x8) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI
Motherboard
Code name for the motherboard. Internal name.
Super X6DH8-G
Country Distributor
Australia 1 distributor(s)
Customer service details