Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6016GT-TF-FM105
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-6016GT-TF-FM105
Category
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
server barebones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34089
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 12 Oct 2017 03:34:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black :
The short editorial description of Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black

6016GT-TF-FM105, Intel 5520, ICH10R+IOH-36D, Nvidia Fermi M2050, LGA 1366, DDR3, SAS/SATA, USB 2.0, Matrox G200eW, 16MB, PCI-E 2.0, Gigabit Ethernet, black
More>>>

Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black:
The official marketing text of Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black as supplied by the manufacturer
Designed for optimal performance, the dual-processor SuperServer 6016 series support the QPI format quad-core/dual-core Xeon 5600/5500 Series processors in a high-density 1U form-factor. The 6016 SuperServers are ideal for network infrastructure, front-end enterprise, and minimal-downtime cluster server systems.
Short summary description Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black:
This short summary of the Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro 6016GT-TF-FM105, Intel 5520, Socket B (LGA 1366), 192 GB, Intel ICH10R, 0, 1, 5, 10, SAS, Serial ATA
Long summary description Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black :

Supermicro 6016GT-TF-FM105. Motherboard chipset: Intel 5520, Processor socket: Socket B (LGA 1366). Maximum internal memory: 192 GB. Controller interface type: Intel ICH10R, RAID levels: 0, 1, 5, 10, Supported storage drive interfaces: SAS, Serial ATA. Networking features: Gigabit Ethernet. Maximum graphics adapter memory: 16 MB

This is an auto-generated long summary of Supermicro 6016GT-TF-FM105 Intel 5520 Socket B (LGA 1366) 1U Black based on the first three specs of the first five spec groups.
Processor
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel 5520
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket B (LGA 1366)
Memory
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
12
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Maximum internal memory
The maximum internal memory which is available in the product.
192 GB
Storage
Number of hard drives supported *
The total number of hard drives that can be used in/with this product.
6
Controller interface type
Intel ICH10R
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Supported storage drive interfaces
SAS, Serial ATA
Networking
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
3
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Expansion slots
PCI Express x16 slots
1
PCI Express x4 slots
1
PCI Express x8 slots
2
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
16 MB
BIOS
BIOS memory size
32 MB
Design
Form factor *
The shape or design of the product.
1U
Colour of product
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
1400 W
Redundant power supply (RPS) support
Additional power supply which can run a computer if the main power supply fails.
Yes
Power requirements
100-140VAC/180-240VAC
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
60
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Rohs, 80+
Weight & dimensions
Width
The measurement or extent of something from side to side.
437 mm
Depth
The distance from the front to the back of something.
716 mm
Height
The measurement of the product from head to foot or from base to top.
43 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.2 kg
Other features
Graphics adapter
G200eW
Country Distributor
Australia 1 distributor(s)