Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB DDR3-1066
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MEM-DR316L-SL02-ER10
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5936
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 23 Jan 2018 16:11:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module :
The short editorial description of Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module

MEM-DR316L-SL02-ER10, 16GB DDR3 SDRAM Memory Module
More>>>

Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module:
The official marketing text of Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module as supplied by the manufacturer
16GB DDR3 SDRAM Memory Module
Short summary description Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module:
This short summary of the Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro 16GB DDR3-1066, 16 GB, 4 x 4 GB, DDR3, 1066 MHz, 240-pin DIMM
Long summary description Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module :

Supermicro 16GB DDR3-1066. Internal memory: 16 GB, Memory layout (modules x size): 4 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM, CAS latency: 7, ECC

This is an auto-generated long summary of Supermicro 16GB DDR3-1066 16GB DDR3 1066MHz ECC memory module based on the first three specs of the first five spec groups.
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
16 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory form factor *
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
240-pin DIMM
Memory layout (modules x size) *
4 x 4 GB
CAS latency
Column Address Strobe (CAS) latency, or CL, is the delay time between the moment a memory controller tells the memory module to access a particular memory column on a RAM module, and the moment the data from the given array location is available on the module's output pins. In general, the lower the CAS latency, the better.
7
Memory
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Registered
Yes
Memory ranking
4
Design
Certification
RoHS
Weight & dimensions
Package type
The type of product package e.g. box.
DIMM