Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro MCP-290-00060-0N mounting kit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCP-290-00060-0N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCP-290-00060-0N
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
mounting kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18200
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 21 Dec 2017 21:31:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro MCP-290-00060-0N mounting kit :
The short editorial description of Supermicro MCP-290-00060-0N mounting kit

Square hole to round hole rail adaptor set
More>>>

Supermicro MCP-290-00060-0N mounting kit:
The official marketing text of Supermicro MCP-290-00060-0N mounting kit as supplied by the manufacturer
Thank you for choosing our products. Our new quick release rails are default designed for squarehole
racks, but we have optional adapter for customers who use round-hole rack and threadedhole rack.

For the threaded-hole rack, as long as the thread is M5 or larger, our screws with washer can pass through the flange to mount this adapter on the rack to connect to our rail.

If customer's rack can install our chassis before, basically this rail can also be mounted on their rack.

This adapter set is ready in our warehouse and for you to order anytime. This adapter set will running change to put in accessory box of the upcoming chassis, not in the current chassis yet.
Short summary description Supermicro MCP-290-00060-0N mounting kit:
This short summary of the Supermicro MCP-290-00060-0N mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro MCP-290-00060-0N, 48.3 cm (19")
Long summary description Supermicro MCP-290-00060-0N mounting kit :

Supermicro MCP-290-00060-0N. Size: 48.3 cm (19")

This is an auto-generated long summary of Supermicro MCP-290-00060-0N mounting kit based on the first three specs of the first five spec groups.
Technical details
Colour of product
The colour e.g. red, blue, green, black, white.
Chrome
Form factor
The shape or design of the product.
2 - 4U
Material
The material from which a thing is or can be made e.g. wood, plastic.
Steel
Number of products included
The number of products that are included in the package.
4 pc(s)
Technical details
Compatibility
The other products, software and hardware this product can be used with.
SC 417, 747, 823, 825, 836, 837, 846
Other features
Mounting interface
4 x scr.
Weight & dimensions
Size
Physical dimension.
48.3 cm (19")
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 1 distributor(s)
Australia 2 distributor(s)