location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro X9SCM Intel® C204 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9SCM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X9SCM-O show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro X9SCM Intel® C204 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - micro ATX Intel® C204
  • - ECC Maximum internal memory: 32 GB
  • - BIOS type: AMI 64 Mbit ACPI version: 2.0
  • - Gigabit Ethernet
Long product name Supermicro X9SCM Intel® C204 micro ATX :
The long product name of Supermicro X9SCM Intel® C204 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MBD-X9SCM-O Standard Retail Pack
More>>>
Short summary description Supermicro X9SCM Intel® C204 micro ATX:
This short summary of the Supermicro X9SCM Intel® C204 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X9SCM, E3-1200, 32 GB, Dual-channel, 1.5 V, 800,1066,1333 MHz, 0, 1, 5, 10

Long summary description Supermicro X9SCM Intel® C204 micro ATX:
This is an auto-generated long summary of Supermicro X9SCM Intel® C204 micro ATX based on the first three specs of the first five spec groups.

Supermicro X9SCM. Intel Xeon series: E3-1200. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: Intel® C204, Certification: RoHS 6/6

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:39:24
Uk has collected 1 expert review for Supermicro X9SCM Intel® C204 micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
servethehome.com
Updated:
2016-11-15 02:39:24
Today we are looking at the Supermicro X9SCM-F which is going to be a very popular mATX server motherboard. One of the most popular mATX server motherboards reviewed on this site was the Supermicro X8SIL-F. It provided a small form-factor, relatively inex...
Bottom line Overall the Supermicro X9SCM-F may be one of the best Xeon E3 motherboards around at the moment, especially when full ATX boards are too large for an application. I would have preferred to have had two 82574L's instead of a 82574L and 8257LM, but I unders...
0%
Country Distributor
United Kingdom 1 distributor(s)