Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - micro ATX Intel® C202
- - ECC Maximum internal memory: 32 GB
- - BIOS type: AMI 32 Mbit ACPI version: 2.0
- - Gigabit Ethernet
Long product name Supermicro MBD-X9SCL-O motherboard Intel® C202 micro ATX
:
MBD-X9SCL-O Motherboard - Standard Retail Pack
The long product name of Supermicro MBD-X9SCL-O motherboard Intel® C202 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MBD-X9SCL-O Motherboard - Standard Retail Pack
More>>>
Short summary description Supermicro MBD-X9SCL-O motherboard Intel® C202 micro ATX:
This short summary of the Supermicro MBD-X9SCL-O motherboard Intel® C202 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro MBD-X9SCL-O, 32 GB, 1.5 V, 0, 1, 5, 10, Gigabit Ethernet, micro ATX, Intel® C202
Long summary description Supermicro MBD-X9SCL-O motherboard Intel® C202 micro ATX:
This is an auto-generated long summary of Supermicro MBD-X9SCL-O motherboard Intel® C202 micro ATX based on the first three specs of the first five spec groups.
Supermicro MBD-X9SCL-O. Maximum internal memory: 32 GB, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: Intel® C202, Certification: RoHS 6/6. BIOS type: AMI, BIOS memory size: 32 Mbit