location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9SCA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X9SCA-O show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2)
  • - Server ATX Intel® C204
  • - DDR3-SDRAM ECC Maximum internal memory: 32 GB
  • - SATA II, SATA III
  • - BIOS type: AMI 32 Mbit ACPI version: 2.0
  • - Fast Ethernet, Gigabit Ethernet
Long product name Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX :
The long product name of Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX, 4 x 240 pin DDR3, 1333/1600 MHz, SATAII/III, RAID 0/1/5/10, 2 x RJ-45, VGA, 1 x DOM, 1 x TPM
More>>>
Short summary description Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX:
This short summary of the Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X9SCA, Intel, LGA 1155 (Socket H2), E3-1200, DDR3-SDRAM, 32 GB, 1.5 V

Long summary description Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX:
This is an auto-generated long summary of Supermicro X9SCA Intel® C204 LGA 1155 (Socket H2) ATX based on the first three specs of the first five spec groups.

Supermicro X9SCA. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Intel Xeon series: E3-1200. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Matrox G200. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® 82574L