Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD-X9SCA-F-O
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X9SCA-F-O show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0024543139058 show
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36367
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 02:02:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard :
The short editorial description of Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard

MBD-X9SCA-F-O, Intel LGA1155, Intel C204 PCH, 4 x 240pin DDR3 DIMM, 6 x SATA 2.0, 1 x PCI-E 2.0 x16, 2 x PCI-E 2.0 x4, 3 x PCI, 2 x Serial, 3 x RJ45, 8 x USB 2.0/1.1, ATX
More>>>

Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard:
The official marketing text of Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard as supplied by the manufacturer
Key Features
- Single socket H2 (LGA 1155) supports Intel® Xeon® E3-1200 family, Intel® 2nd Generation Core i3 & Intel® Pentium® family processors
- Intel® C204 PCH Chipset
- Up to 32GB DDR3 ECC 1333MHz UDIMMs in 4 sockets
- 2x GbE LAN ports; Intel® 82574L
- 4x SATA (3Gbps) w/ RAID 0, 1, 5, 10; 2x SATA (6Gbps) w/ RAID 0, 1
- 8x USB 2.0 ports (2 rear + 6 via headers)
- DOM power connector support
- Integrated IPMI 2.0 with KVM and Dedicated LAN
Short summary description Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard:
This short summary of the Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro MBD-X9SCA-F-O, ATX, E3-1200, 800,1066,1333 MHz, 1GB,2GB,4GB,8GB, 32 GB, 1.5 V
Long summary description Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard :

Supermicro MBD-X9SCA-F-O. Motherboard form factor: ATX. Intel Xeon series: E3-1200. Supported memory clock speeds: 800,1066,1333 MHz, Supported DIMM module capacities: 1GB,2GB,4GB,8GB, Maximum UDIMM memory: 32 GB. RAID levels: 0, 1, 5, 10. Motherboard chipset: Intel C204

This is an auto-generated long summary of Supermicro MBD-X9SCA-F-O Intel C204 ATX server/workstation motherboard based on the first three specs of the first five spec groups.
Design
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Processor
Intel Xeon series
E3-1200
Memory
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
800,1066,1333 MHz
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
4
Supported DIMM module capacities
1GB,2GB,4GB,8GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Maximum UDIMM memory
32 GB
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
6
Chassis intrusion connector
Yes
Number of chassis fan connectors
3
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
3
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel C204
Expansion slots
PCI Express x4 slots
2
PCI Express x16 slots
1
PCI Express slots version
2.0
PCI slots
3
Networking
Ethernet interface type
Gigabit Ethernet
Graphics
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
IPMI v1.5 / 2.0, KVM Super Doctor III Watch Dog NMI
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
32 MB
ACPI version
2.0
Certificates
Certification
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2016-10-31
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
España 1 distributor(s)