Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBD-X8DTN+O
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X8DTN+O
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7253
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard :
The short editorial description of Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard

MBD-X8DTN+O, Intel 5520, ICH10R + IOH-36D, DDR3 1333/1066/800MHz, ATI ES1000 controller 32MB, SATA, USB, PCI-E, Gigabit Ethernet, Extended ATX
More>>>

Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard:
The official marketing text of Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard as supplied by the manufacturer
- Dual Intel® 5500 series Xeon® Quad/ Dual-Core, with QPI up to 6.4 GT/s;
- Intel® 5520 (Tylersburg) Chipset;
- Up to 144GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM;
- Intel® 82576 Dual-port Gigabit Ethernet Controller;
- 6x SATA2 (3 Gbps) Ports via ICH10R Controller;
- 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot;
- ATI ES1000 Graphics with 32MB video memory;
- IPMI 2.0 (SIMLP) Slot.
Short summary description Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard:
This short summary of the Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro MBD-X8DTN+O, Extended ATX, Server, Intel, Socket B (LGA 1366), 6.4 GT/s, E5500,L5500,X5500
Long summary description Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard :

Supermicro MBD-X8DTN+O. Motherboard form factor: Extended ATX, Component for: Server. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Supported QPI: 6.4 GT/s. Supported memory types: DDR3-SDRAM, Supported memory clock speeds: 800,1066,1333 MHz, Maximum internal memory: 144 GB. Hard drive interface: Serial ATA II, RAID levels: 1, 5, 10. Motherboard chipset: Intel 5520

This is an auto-generated long summary of Supermicro MBD-X8DTN+O Intel 5520 Socket B (LGA 1366) Extended ATX server/workstation motherboard based on the first three specs of the first five spec groups.
Design
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Extended ATX
Component for
What this product is used as a part of (component for).
Server
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket B (LGA 1366)
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor number of cores supported *
The quantity of processor cores which can be used in the device.
4
Supported QPI
6.4 GT/s
Intel Xeon series
E5500,L5500,X5500
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
800,1066,1333 MHz
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
18
Maximum internal memory *
The maximum internal memory which is available in the product.
144 GB
Supported DIMM module capacities
1GB,2GB,4GB,8GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Supported RDIMM clock speeds
800,1066,1333 MHz
Maximum RDIMM memory
144 GB
Memory voltage
The voltage (V) of the memory in the device.
1.5 V
Storage controllers
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1, 5, 10
RAID support
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
5
Number of SATA II connectors
Serial ATA (Advanced Technology Attachment) (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA II (revision 2.x) interface, formally known as SATA 3Gb/s, is a second generation SATA interface running at 3.0 Gb/s. The bandwidth throughput, which is supported by the interface, is up to 300MB/s.
6
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Back panel I/O ports
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel 5520
Processor special features
Intelligent Platform Management Interface (IPMI) support
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI-X slots
3
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel 82576
Wake-on-LAN ready
Yes
Graphics
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
347 mm
Depth *
The distance from the front to the back of something.
330 mm
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
32 MB
ACPI version
3.0
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
No
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
0%
Country Distributor
Nederland 1 distributor(s)