Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X6DH3-G2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X6DH3-G2-O show
Show alternative article codes used in the online market place
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
Server/Workstation Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11781
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520 :
The short editorial description of Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520

Extended ATX, FC-mPGA4, DDR2, SATA, Phoenix BIOS
More>>>
Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520:
The official marketing text of Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520 as supplied by the manufacturer

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB
2. Intel® E7520 Chipset
3. Up to 16GB DDR2 400 SDRAM
4. Dual Intel® 82541PI Single-Port Gigabit
Ethernet Controllers
5. Adaptec AIC-9410 8-Port Serial
Attached SCSI (SAS) Controller
6. 2x SATA Ports via 6300ESB
SATA Controller
7. 2 (x8) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit PCI
8. IPMI 2.0 Support
9. SAS Zero-Channel RAID (opt.)

Short summary description Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520:
This short summary of the Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520 data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X6DH3-G2, Extended ATX, Intel® E7520, Socket 604 (mPGA604), DDR2-SDRAM, Serial ATA, Phoenix

Long summary description Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520:
This is an auto-generated long summary of Supermicro X6DH3-G2 server/workstation motherboard Socket 604 (mPGA604) Extended ATX Intel® E7520 based on the first three specs of the first five spec groups.

Supermicro X6DH3-G2. Component for: Server, Motherboard form factor: Extended ATX, Motherboard chipset: Intel® E7520. Processor socket: Socket 604 (mPGA604), Number of processors supported: 2. Number of DIMM slots: 8, Supported memory types: DDR2-SDRAM, Maximum internal memory: 16 GB. HDD interface: Serial ATA, RAID levels: 0,1. Ethernet interface type: Gigabit Ethernet. BIOS type: Phoenix

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 604 (mPGA604)
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor number of cores supported *
The quantity of processor cores which can be used in the device.
2
Processor system buses supported
800 MHz
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR2-SDRAM
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
8
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
400 MHz
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Supported DIMM module capacities
1GB,2GB
Memory voltage
The voltage (V) of the memory in the device.
1.8 V
Storage controllers
HDD interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
RAID support
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
2
Number of SATA connectors
2
Number of Parallel ATA connectors
The number of connectors (with wires) for parallel ATA (PATA), which is an interface standard for the connection of storage devices such as hard disks, floppy drives, and optical disc drives in computers.
2
Internal I/O
ATX Power connector (24-pin)
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® 82541PI
Features
Component for *
What this product is used as a part of (component for).
Server
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
Extended ATX
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel® E7520
Expansion slots
PCI Express x8 slots
2
PCI slots
1
PCI-X slots
3
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
Phoenix
BIOS memory size
64 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
332 mm
Country Distributor
Deutschland 1 distributor(s)
Customer service details