location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X10SL7-F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-X10SL7-F-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042035793 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC micro ATX Intel C222 Express
  • - DDR3-SDRAM 4 DIMM ECC Maximum internal memory: 32 GB
  • - SAS-2, SATA II, SATA III
  • - ASPEED AST2400
  • - BIOS type: AMI 16 Mbit ACPI version: 5.0
  • - Fast Ethernet, Gigabit Ethernet
Long product name Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX :
The long product name of Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microATX, 1xLGA 1150, 4x 240-pin DDR3 DIMM sockets, AMI BIOS
More>>>
Short summary description Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX:
This short summary of the Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro X10SL7-F, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, LGA 1150 (Socket H3), DDR3-SDRAM, 32 GB

Long summary description Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

Supermicro X10SL7-F. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SAS-2, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: ASPEED, Graphics card: AST2400. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I210-AT, Realtek RTL8111E

Source Testseek summary Average rating
Reviews
Updated:
2018-05-09 10:12:18
Uk has collected 1 expert review for Supermicro X10SL7-F Intel C222 Express LGA 1150 (Socket H3) micro ATX and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
servethehome.com
Updated:
2018-05-09 10:12:18
When Intel released the Haswell Xeon E3-1200 V3 series, we posted an initial listing of the Supermicro Haswell Xeon motherboards. One of the more interesting motherboards from that list is the Supermicro X10SL7-F. For those wondering X10 is for the new ge...
Good Onboard LSI SAS 2308, dual Intel i210 management NIC onboard (no extra cost upgrade), IPMI 2,0, USB 3,0...
Bad Only two PCIe expansion slots as limited by the Haswell Xeon platform...
Bottom line Overall the Supermicro X10SL7-F provides a great UP storage platform for users looking to take advantage of Haswell's low power consumption. The addition of the LSI SAS2308 controller means that the motherboard has 10x 6.0gbps drive ports and 4x 3.0gbps d...
90%
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)