Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Socket F (1207)
- - AMD SR5690
- - DDR2-SDRAM ECC Maximum internal memory: 128 GB
- - SATA II
- - BIOS type: AMI 16 Mbit ACPI version: 2.0
- - Fast Ethernet, Gigabit Ethernet
Long product name Supermicro H8QIi-F AMD SR5690 Socket F (1207)
:
Four AMD Opteron 8000, Socket F, HT3.0 Link, Dual AMD SR5690 + SP5100, Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM, Intel 82576 controllers, Dual-Port Gigabit Ethernet, Matrox G200eW, Bulk Pack
The long product name of Supermicro H8QIi-F AMD SR5690 Socket F (1207). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Four AMD Opteron 8000, Socket F, HT3.0 Link, Dual AMD SR5690 + SP5100, Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM, Intel 82576 controllers, Dual-Port Gigabit Ethernet, Matrox G200eW, Bulk Pack
More>>>
Short summary description Supermicro H8QIi-F AMD SR5690 Socket F (1207):
This short summary of the Supermicro H8QIi-F AMD SR5690 Socket F (1207) data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro H8QIi-F, AMD, Socket F (1207), 4, 6, DDR2-SDRAM, 128 GB, Dual-channel
Long summary description Supermicro H8QIi-F AMD SR5690 Socket F (1207):
This is an auto-generated long summary of Supermicro H8QIi-F AMD SR5690 Socket F (1207) based on the first three specs of the first five spec groups.
Supermicro H8QIi-F. Processor manufacturer: AMD, Processor socket: Socket F (1207), Processor number of cores supported: 4, 6. Supported memory types: DDR2-SDRAM, Maximum internal memory: 128 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10. On-board graphics card model: Matrox G200eW, On-board graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet