Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Socket F (1207)
- - Extended ATX AMD SR5690
- - DDR2-SDRAM ECC Maximum internal memory: 128 GB
- - SATA II
- - BIOS type: AMI 16 Mbit ACPI version: 2.0
- - Fast Ethernet, Gigabit Ethernet
Long product name Supermicro H8DAi+ AMD SR5690 Socket F (1207) Extended ATX
:
Two Six-Core/Quad-Core AMD Opteron 2000, Dual AMD SR5690+SP5100 Chipset, Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM, Intel 82576 , 8x Fans, Bulk Pack
The long product name of Supermicro H8DAi+ AMD SR5690 Socket F (1207) Extended ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Two Six-Core/Quad-Core AMD Opteron 2000, Dual AMD SR5690+SP5100 Chipset, Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM, Intel 82576 , 8x Fans, Bulk Pack
More>>>
Short summary description Supermicro H8DAi+ AMD SR5690 Socket F (1207) Extended ATX:
This short summary of the Supermicro H8DAi+ AMD SR5690 Socket F (1207) Extended ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro H8DAi+, Intel, Socket F (1207), 4, 6, DDR2-SDRAM, 128 GB, 1.8 V
Long summary description Supermicro H8DAi+ AMD SR5690 Socket F (1207) Extended ATX:
This is an auto-generated long summary of Supermicro H8DAi+ AMD SR5690 Socket F (1207) Extended ATX based on the first three specs of the first five spec groups.
Supermicro H8DAi+. Processor manufacturer: Intel, Processor socket: Socket F (1207), Processor number of cores supported: 4, 6. Supported memory types: DDR2-SDRAM, Maximum internal memory: 128 GB, Memory voltage: 1.8 V. Supported storage drive interfaces: SATA II. On-board graphics card model: Matrox G200eW, On-board graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet