Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Socket F (1207)
- - Extended ATX 7.1 channels
- - 8 ECC Maximum internal memory: 64 GB
- - BIOS type: AMI 64 Mbit
Long product name Supermicro Server Motherboard H8DA8-2 (Bulk Pack) Socket F (1207) Extended ATX
:
Server Motherboard H8DA8-2 (Bulk Pack)
The long product name of Supermicro Server Motherboard H8DA8-2 (Bulk Pack) Socket F (1207) Extended ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Server Motherboard H8DA8-2 (Bulk Pack)
More>>>
Short summary description Supermicro Server Motherboard H8DA8-2 (Bulk Pack) Socket F (1207) Extended ATX:
This short summary of the Supermicro Server Motherboard H8DA8-2 (Bulk Pack) Socket F (1207) Extended ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro Server Motherboard H8DA8-2 (Bulk Pack), AMD, Socket F (1207), 64 GB, 1.8 V, 0, 1, 10BASE-T, 100BASE-TX, 1000BASE-T
Long summary description Supermicro Server Motherboard H8DA8-2 (Bulk Pack) Socket F (1207) Extended ATX:
This is an auto-generated long summary of Supermicro Server Motherboard H8DA8-2 (Bulk Pack) Socket F (1207) Extended ATX based on the first three specs of the first five spec groups.
Supermicro Server Motherboard H8DA8-2 (Bulk Pack). Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 64 GB, Memory voltage: 1.8 V. RAID levels: 0, 1. Networking features: 10BASE-T, 100BASE-TX, 1000BASE-T. Motherboard form factor: Extended ATX, Audio output channels: 7.1 channels, Power source type: ATX