location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7Z270-CG-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-C7Z270-CG-M-O show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042265114 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:29
The date of the most recent change of this product data-sheet in Icecat.
Supermicro MBD-C7Z270-CG-M-O user manual (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Reference Guide (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® 6th/7th Generation Core™ i7/Core™i5/Core™i3/Pentium®/Celeron® series processor., Single Socket H4 (LGA 1151) supported, CPU TDP support Up to 120W TDP
  • - Intel® Z270 Express
  • - Up to 64GB Unbuffered non-ECC UDIMM, DDR4-3733MHz (O.C), in 4 DIMM slots
  • - 2 PCI-E 3.0 x16 slots (16/NA or 8/8), 1 PCI-E 3.0 x4, M.2 Interface: PCIe 3.0 x4 and PCIe 3.0 x4, M.2 Form Factor: 2280, 22110, M.2 Key: M-Key, M-Key (RAID 0,1 support)
  • - 1 HDMI port(s), 1 DP (DisplayPort) port(s), 1 DVI - D port(s)
  • - Intel® Z270 Express controller for 6 SATA3 (6 Gbps) ports; RAID 0,1,5,10
  • - Single LAN with Intel® single Ethernet PHY i219V
Long product name Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX :
The long product name of Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

microATX, Intel Z270 Express, 4x 288-pin DDR4 UDIMM, Socket H4 (LGA 1151), AMI BIOS, HDMI, DisplayPort, DVI-D, USB 3.0, Rj-45
More>>>
Short summary description Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX:
This short summary of the Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro C7Z270-CG-M, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM

Long summary description Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX:
This is an auto-generated long summary of Supermicro C7Z270-CG-M Intel® Z270 LGA 1151 (Socket H4) micro ATX based on the first three specs of the first five spec groups.

Supermicro C7Z270-CG-M. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. HDMI version: 1.4b. LAN controller: Intel® I219-V

Brand Image Product code Product Stock Price from
Supermicro

Supermicro C7Z370-CG-IW Intel® Z370 Express LGA 1151 (Socket H4) mini ITX
(show image)
MBD-C7Z370-CG-IW-O C7Z370-CG-IW 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C9X299-PGF Intel® X299 LGA 2066 (Socket R4) ATX
(show image)
MBD-C9X299-PGF-O C9X299-PGF 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C9X299-RPGF Intel® X299 LGA 2066 (Socket R4) ATX
(show image)
MBD-C9X299-RPGF-O C9X299-RPGF 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7H270-CG-ML-O Intel® H270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7H270-CG-ML-O C7H270-CG-ML-O 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7B250-CB-ML Intel® B250 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7B250-CB-ML-O C7B250-CB-ML 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-PG Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-PG-O C7Z270-PG 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-CG-O C7Z270-CG 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z270-CG-L Intel® Z270 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z270-CG-L-O C7Z270-CG-L 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Q270-CB-ML Intel® Q270 LGA 1151 (Socket H4) micro ATX
(show image)
MBD-C7Q270-CB-ML-O C7Q270-CB-ML 0.00
(excl. VAT)
0 (incl. VAT)
Supermicro

Supermicro C7Z170-OCE Intel® Z170 LGA 1151 (Socket H4) ATX
(show image)
MBD-C7Z170-OCE-O C7Z170-OCE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)