Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX
Bullet Points Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel LGA 1155 (Socket H2) Intel® Celeron®, Intel® Pentium®
- - PC micro ATX Intel Q67 7.1 channels
- - 4 Non-ECC
- - BIOS type: AMI 64 Mbit ACPI version: 2.0
- - Gigabit Ethernet
Long product name Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX
:
The long product name of Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
C7Q67-O, Intel Q67, LGA 1155, DDR3, SATA, USB 2.0, USB 3.0, PCI, PCI-E, Gigabit Ethernet, Retail Box
More>>>
Short summary description Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX:
This short summary of the Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Supermicro C7Q67-O, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, 1.5 V, 800,1066,1333 MHz, 1GB, 2GB, 4GB, 8GB
Long summary description Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of Supermicro C7Q67-O Intel Q67 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.
Supermicro C7Q67-O. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Memory voltage: 1.5 V, Supported memory clock speeds: 800,1066,1333 MHz, Supported memory module capacities: 1GB, 2GB, 4GB, 8GB. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel Q67