location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro A1SRi-2558F BGA 1283 Mini-ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A1SRi-2558F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBD-A1SRI-2558F-B show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro A1SRi-2558F BGA 1283 Mini-ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel BGA 1283
  • - Server Mini-ITX
  • - DDR3-SDRAM ECC Maximum internal memory: 64 GB
  • - SATA II, SATA III
  • - BIOS type: UEFI AMI 64 Mbit ACPI version: 5.0
  • - Gigabit Ethernet
Long product name Supermicro A1SRi-2558F BGA 1283 Mini-ITX :
The long product name of Supermicro A1SRi-2558F BGA 1283 Mini-ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom C2558, SoC, FCBGA 1283, 15W 4-Core, Mini-ITX, up to 64GB DDR3 1600MHz ECC SO-DIMM in 4 DIMM sockets, 1x PCI-E 2.0 x8, 64Mb SPI Flash EEPROM with AMI UEFI BIOS, Bulk Pack
More>>>
Short summary description Supermicro A1SRi-2558F BGA 1283 Mini-ITX:
This short summary of the Supermicro A1SRi-2558F BGA 1283 Mini-ITX data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro A1SRi-2558F, Intel, BGA 1283, 15 W, DDR3-SDRAM, 64 GB, 1.35,1.5 V

Long summary description Supermicro A1SRi-2558F BGA 1283 Mini-ITX:
This is an auto-generated long summary of Supermicro A1SRi-2558F BGA 1283 Mini-ITX based on the first three specs of the first five spec groups.

Supermicro A1SRi-2558F. Processor manufacturer: Intel, Processor socket: BGA 1283, Processor thermal power (max): 15 W. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory voltage: 1.35,1.5 V. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Gigabit Ethernet. Component for: Server, Motherboard form factor: Mini-ITX

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:39:10
Uk has collected 1 expert review for Supermicro A1SRi-2558F BGA 1283 Mini-ITX and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Magyarország 1 distributor(s)