Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H8QCE+
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H8QCE+
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
Server/Workstation Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Mar 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2690
This statistic is based on the 81216 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-03-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79365 free Open Icecat users .
Info modified on: 11 Dec 2018 15:29:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB :
The short editorial description of Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB

Proprietary , Quad AMD Opteron, 64GB DDR266 Motherboard
More>>>
Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB:
The official marketing text of Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB as supplied by the manufacturer

- Quad AMD Opteron Support, (Dual Core Ready) 1000 MHz HyperTransport Link.
- nVidia nForce Pro 2200 (CK804) AMD8132 Chipset.
- Up to 32GB DDR400 SDRAM (or) up to 64GB DDR333 SDRAM (or) up to 64GB DDR266 SDRAM.
- Dual Gigabit (Intel 82546GB) Ethernet Controller.
- 4 SATA ports.
- 1 PCI-Express x8 Slot, 1 HTX Connector Support via Riser Card.
- ATI Rage XL 8MB Graphics.
- 9 Fan support with Speed Control.

Short summary description Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB:
This short summary of the Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro H8QCE+, AMD, Socket 940, 64 GB, 2.5 V, SSI EEB, Intel® 82546GB

Long summary description Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB:
This is an auto-generated long summary of Supermicro H8QCE+ server/workstation motherboard Socket 940 SSI EEB based on the first three specs of the first five spec groups.

Supermicro H8QCE+. Processor manufacturer: AMD, Processor socket: Socket 940. Maximum internal memory: 64 GB, Memory voltage: 2.5 V. Motherboard form factor: SSI EEB. LAN controller: Intel® 82546GB. BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 940
Memory
Maximum internal memory *
The maximum internal memory which is available in the product.
64 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Memory voltage
The voltage (V) of the memory in the device.
2.5 V
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of SATA connectors
4
ATX Power connector (24-pin)
Yes
Chassis intrusion connector
Yes
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Back panel I/O ports
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
2
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
SSI EEB
Networking
LAN controller
Intel® 82546GB
Wake-on-LAN ready
Yes
BIOS
BIOS memory size
64 Mbit
ACPI version
2.0
Weight & dimensions
Width *
The measurement or extent of something from side to side.
4060 mm
Depth *
The distance from the front to the back of something.
3300 mm
Customer service details