Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro FAN-0048 fan, cooler & radiator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAN-0048
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAN-0048 show
Show alternative article codes used in the online market place
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2518
This statistic is based on the 77227 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75427 free Open Icecat users .
Info modified on: 31 Mar 2017 13:40:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro FAN-0048 fan, cooler & radiator :
The short editorial description of Supermicro FAN-0048 fan, cooler & radiator

FAN-0048
More>>>
Supermicro FAN-0048 fan, cooler & radiator:
The official marketing text of Supermicro FAN-0048 fan, cooler & radiator as supplied by the manufacturer

12CM (3-PIN) EXHAUST FAN W/ HOLDER.

Short summary description Supermicro FAN-0048 fan, cooler & radiator:
This short summary of the Supermicro FAN-0048 fan, cooler & radiator data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro FAN-0048, 3 pin

Long summary description Supermicro FAN-0048 fan, cooler & radiator:
This is an auto-generated long summary of Supermicro FAN-0048 fan, cooler & radiator based on the first three specs of the first five spec groups.

Supermicro FAN-0048. Connector(s): 3 pin

Other features
Connector(s)
3 pin