location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro M28SACB-OEM disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M28SACB-OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-M28SACB-OEM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672042156801 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 23:59:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro M28SACB-OEM disk array Black :
The long product name of Supermicro M28SACB-OEM disk array Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile rack, 2x 5.25" Drive Bays, 8x 2.5" Hot-swap SAS3/SATA3 HDD trays
More>>>
Short summary description Supermicro M28SACB-OEM disk array Black:
This short summary of the Supermicro M28SACB-OEM disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro M28SACB-OEM, Serial ATA III, 2.5", 1.4 kg, Black

Long summary description Supermicro M28SACB-OEM disk array Black:
This is an auto-generated long summary of Supermicro M28SACB-OEM disk array Black based on the first three specs of the first five spec groups.

Supermicro M28SACB-OEM. Storage drive interface: Serial ATA III, Storage drive size: 2.5", Number of storage drives supported: 8, Supported storage drive types: HDD. Width: 146 mm, Depth: 157 mm, Height: 85 mm, Weight: 1.4 kg. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)