Supermicro logo

Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply

Data-sheet quality:
created/standardized by Icecat
Product views:
37674
Info modified on:
14 Mar 2024, 19:03:56
Bullet Points Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply:
  • - Black anodized brushed aluminum fascia front panel with two USB 3.0 ports
  • - Removable 3.5" and 2.5" HDD/SSD cages with tool-less trays for up to 10 drives
  • - Tool-less 5.25" device installation with trays to support 3.5" and 2.5" drives
  • - Cable management holes with rubber grommets for clean builds
  • - Removable magnetic dust filter
  • - One click front grille access
  • - Large motherboard tray cut-out for CPU cooler back-plates
  • - 3x 120mm PWM fans included
  • - 750W 80PLUS Gold Modular Power Supply
Long product name Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply:

Supermicro S5 SI Edition CSE-GS5A-753R Workstation / Gaming Case with 750W Power Supply

Short summary description Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply:

Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply, Midi Tower, PC, Black, Red, ATX, micro ATX, ABS synthetics, Aluminium, SGCC, HDD, Power

Long summary description Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply:

Supermicro S5 GS5A-753R Mid-Tower Workstation / Gaming Case with 750W 80PLUS Gold Power Supply. Form factor: Midi Tower, Type: PC, Product colour: Black, Red. Power supply: 750 W, Power supply location: Bottom, AC input voltage: 100 - 240 V. Front fans installed: 2x 120 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5,5.25". Width: 200 mm, Depth: 493 mm, Height: 460 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.