Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro CSE-933S2-R760 computer case Low Profile (Slimline)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSE-933S2-R760
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-933S2-R760 show
Show alternative article codes used in the online market place
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7565
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 06 Dec 2017 23:31:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro CSE-933S2-R760 computer case Low Profile (Slimline) :
The short editorial description of Supermicro CSE-933S2-R760 computer case Low Profile (Slimline)

CSE-933S2-R760 760W Dual Xeon™ Processors, or Single Pentium® 4 Processor 3U Chassis (beige)
More>>>
Supermicro CSE-933S2-R760 computer case Low Profile (Slimline):
The official marketing text of Supermicro CSE-933S2-R760 computer case Low Profile (Slimline) as supplied by the manufacturer

Supermicro Chassis Features:
• Thermal-Optimized Mechanical Designs
• Full Range of Rackmount Chassis - mini-1U, 1U, 2U, 3U & 4U
• Workstation, Tower, Rackmountable Tower & Pedestal Chassis
• High Availability, Adaptability and Scalability
• Outstanding Price/Performance Ratio
• Top Quality Fans & Power Supplies
• 100% Airflow Redundancy on Latest 3U Chassis
• Hot-Swap Redundant Power Supplies, Fans & Drive Bays
• Lots of Drive Bays & Expansion Slots
These design advantages have helped Supermicro rapidly establish its reputation as a leader in chassis design. To see the future of chassis designs now, check out our latest 3U chassis. Optimized for next-generation processors, these state-of-the-art chassis are equipped with hot-plug heavy-duty fans, fan speed control and a revolutionary air-shroud design for 100% airflow redundancy.

Short summary description Supermicro CSE-933S2-R760 computer case Low Profile (Slimline):
This short summary of the Supermicro CSE-933S2-R760 computer case Low Profile (Slimline) data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro CSE-933S2-R760, Low Profile (Slimline), 450 mm, 647 mm, 132 mm, 32.7 kg, 760W

Long summary description Supermicro CSE-933S2-R760 computer case Low Profile (Slimline):
This is an auto-generated long summary of Supermicro CSE-933S2-R760 computer case Low Profile (Slimline) based on the first three specs of the first five spec groups.

Supermicro CSE-933S2-R760. Form factor: Low Profile (Slimline). Width: 450 mm, Depth: 647 mm, Height: 132 mm. Power supply type: 760W, Cabling technology: SCSI Backplane with SAF-TE, Ventilation fan(s): 4x 9cm 5,000 RPM HS, 2x 8cm 5,000 RPM Rear Exhaustx

Design
Form factor *
The shape or design of the product.
Low Profile (Slimline)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
450 mm
Depth *
The distance from the front to the back of something.
647 mm
Height *
The measurement of the product from head to foot or from base to top.
132 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
32.7 kg
Other features
Power supply type
The type of power supply which this product uses.
760W
Cabling technology
Type of cable technology performance.
SCSI Backplane with SAF-TE
Ventilation fan(s)
4x 9cm 5,000 RPM HS, 2x 8cm 5,000 RPM Rear Exhaustx
I/O ports
An interface on a device to which you can connect another device.
2x USB ports RJ45 port
Drive bays
14x 1" SCA Ultra320/160 Hot-swap Drives (7+7 Dual Channel), 1x 2.5" SATA Drive Bay with 2-port USB and RJ45 COM port
Customer service details