Supermicro logo

Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply

Data-sheet quality:
created/standardized by Icecat
Product views:
50568
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply:
  • - 8x 3.5" SAS3/SATA3 Backplane for Hot-Swappable Drives
  • - Front HDD Door Lock & Side Panel Intrusion Switch
  • - Front I/O Ports: 2x USB 3.0
  • - 4x Middle 8cm (5000 rpm) PWM Fan
  • - 4U / Full Tower Chassis Supports max. Motherboard, Sizes – E-ATX 12" x 13"/ATX/Micro ATX
  • - 668W Platinum Level Certified High-Efficiency Power Supply
  • - 3x 5.25" External HDD Drive Bays & 8x 3.5" Hot-Swappable HDD Drives
Warranty:
1 year
Long product name Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply:

Supermicro 743AC-668B-SQ 4U Rack-mountable Full-Tower E-ATX/ATX Workstation Chassis with 8 SATA/SAS3 Hot-swappable drive bays and 668W 80PLUS Platinum Power Supply

Short summary description Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply:

Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply, Full Tower, Server, Black, ATX, EATX, micro ATX, Metal, Fan fail, HDD, Network, Power

Long summary description Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply:

Supermicro 743AC-668B Full Tower Rack-Mountable Workstation / Server Case with 668W 80PLUS Platinum Power Supply. Form factor: Full Tower, Type: Server, Product colour: Black. Power supply: 668 W, Supported power supply form factors: PS2, AC input voltage: 100 - 240 V. Fan speed: 0 - 5000 RPM. Supported HDD sizes: 3.5". Width: 178 mm, Depth: 647 mm, Height: 452 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.