Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro SuperChassis 733T-450B Midi Tower Black 450 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperChassis 733T-450B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-733T-450B(BLACK) show
Show alternative article codes used in the online market place
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySupermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3584
This statistic is based on the 96631 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94457 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro SuperChassis 733T-450B Midi Tower Black 450 W :
The short editorial description of Supermicro SuperChassis 733T-450B Midi Tower Black 450 W

SuperChassis 733T-450B (black) Mid-Tower & Workstation chassis - 12" x 13" E-ATX
More>>>
Supermicro SuperChassis 733T-450B Midi Tower Black 450 W:
The official marketing text of Supermicro SuperChassis 733T-450B Midi Tower Black 450 W as supplied by the manufacturer

Key Features

-450W low noise power supply with redundant cooling feature.
-4x 3.5" SAS/SATA hot-swap drive bays; 2x 5.25" drive bays.
-1x 9cm thermal controlled low noise exhaust fan.
-1x 12cm thermal controlled low noise cooling fan.
-7x I/O expansion slots.
-2x USB ports (2.0 ready).
-Power switch & 4 LED indicators.
-Locking Bezel.
-Locking Side Panel.

Short summary description Supermicro SuperChassis 733T-450B Midi Tower Black 450 W:
This short summary of the Supermicro SuperChassis 733T-450B Midi Tower Black 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperChassis 733T-450B, Midi Tower, PC, Black, UL, FCC, CUL, TÜV, CE Mark, IEC 60950/EN 60950., 450 W, 0 - 35 °C

Long summary description Supermicro SuperChassis 733T-450B Midi Tower Black 450 W:
This is an auto-generated long summary of Supermicro SuperChassis 733T-450B Midi Tower Black 450 W based on the first three specs of the first five spec groups.

Supermicro SuperChassis 733T-450B. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 450 W. Width: 178 mm, Depth: 531 mm, Height: 427 mm. Power supply type: 100 - 240V AC, Ventilation fan(s): 1 x 120mm, 1 x 90mm, 2 x 80mm, Internal drive bays: 1x 3.5"

Design
Form factor *
Midi Tower
Type *
PC
Product colour *
Black
Certification
UL, FCC, CUL, TÜV, CE Mark, IEC 60950/EN 60950.
Power supply
Power supply
450 W
Ports & interfaces
USB 2.0 ports quantity *
2
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width *
178 mm
Depth *
531 mm
Height *
427 mm
Weight
17.7 kg
Other features
Power supply type
100 - 240V AC
Drive bays
4x 3.5" SAS / SATA hot-swap
Ventilation fan(s)
1 x 120mm, 1 x 90mm, 2 x 80mm
Expansion slots
7
Internal drive bays
1x 3.5"
External drive bays
2x 5.25"
Main board size
12 x 13"