location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mid-Tower SC733i-645 SuperChassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-733I-645 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2020 11:28:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower Server
  • - 645 W
  • - Beige
Long product name Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W :
The long product name of Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SC733i-645 DP Xeon / 645W
More>>>
Short summary description Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W:
This short summary of the Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro Mid-Tower SC733i-645 SuperChassis, Midi Tower, Server, Beige, 645 W, 178 mm, 531 mm

Long summary description Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W:
This is an auto-generated long summary of Supermicro Mid-Tower SC733i-645 SuperChassis Midi Tower Beige 645 W based on the first three specs of the first five spec groups.

Supermicro Mid-Tower SC733i-645 SuperChassis. Form factor: Midi Tower, Type: Server, Product colour: Beige. Power supply: 645 W. Width: 178 mm, Depth: 531 mm, Height: 427 mm. Power supply type: 100 - 240V, 50 - 60Hz, 11 - 5Amp, Ventilation fan(s): 1x 12cm PWM, 1x 9cm PWM, Internal drive bays: 4x IDE