Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Supermicro 17cm SATA cable 0.17 m Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Cable 17cm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBL-0058L show
Show alternative article codes used in the online market place
Category
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13993
This statistic is based on the 87181 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85169 free Open Icecat users.
Info modified on: 17 Mar 2018 16:52:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Supermicro 17cm SATA cable 0.17 m Red :
The short editorial description of Supermicro 17cm SATA cable 0.17 m Red

SATA Cable, 17cm
More>>>
Supermicro 17cm SATA cable 0.17 m Red:
The official marketing text of Supermicro 17cm SATA cable 0.17 m Red as supplied by the manufacturer

SATA Cable, 17cm, Pb-free.

Short summary description Supermicro 17cm SATA cable 0.17 m Red:
This short summary of the Supermicro 17cm SATA cable 0.17 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SATA Cable 17cm, 0.17 m, Red

Long summary description Supermicro 17cm SATA cable 0.17 m Red:
This is an auto-generated long summary of Supermicro 17cm SATA cable 0.17 m Red based on the first three specs of the first five spec groups.

Supermicro SATA Cable 17cm. Cable length: 0.17 m, Product colour: Red

Features
Cable length *
How long the cable is.
0.17 m
Features
Product colour *
The colour e.g. red, blue, green, black, white.
Red
Country Distributor
United Kingdom 1 distributor(s)
Australia 1 distributor(s)
Customer service details