Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wallet case Samsung
- - Leather
- - Yellow
- - Dust resistant, Scratch resistant, Shock resistant
- - Desktop stand Card pocket
More>>>
Short summary description Suncase 46859285 mobile phone case Wallet case Yellow:
This short summary of the Suncase 46859285 mobile phone case Wallet case Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Suncase 46859285, Wallet case, Samsung, Galaxy S5, Yellow
Long summary description Suncase 46859285 mobile phone case Wallet case Yellow:
This is an auto-generated long summary of Suncase 46859285 mobile phone case Wallet case Yellow based on the first three specs of the first five spec groups.
Suncase 46859285. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy S5, Surface coloration: Pattern, Product colour: Yellow, Desktop stand, Number of card pockets: 1