location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sunbeam UFO Acrylic Cube Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sunbeam Check ‘Sunbeam’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UFO Acrylic Cube
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACUF-T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6933337309345
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Sunbeam’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sunbeam: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2019 14:39:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sunbeam UFO Acrylic Cube Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cube PC
  • - ATX, micro ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 3.5" bays: 2 Number of 5.25" bays: 2
  • - Transparent
Long product name Sunbeam UFO Acrylic Cube Transparent :
The long product name of Sunbeam UFO Acrylic Cube Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATX/Micro-ATX, 5.25" x2, 3.5" x2, USB 2.0 x2, Mic x1, Audio x1, Transparent
More>>>
Short summary description Sunbeam UFO Acrylic Cube Transparent:
This short summary of the Sunbeam UFO Acrylic Cube Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Sunbeam UFO Acrylic Cube, Cube, PC, Transparent, ATX, micro ATX, 2.5,3.5", 295 mm

Long summary description Sunbeam UFO Acrylic Cube Transparent:
This is an auto-generated long summary of Sunbeam UFO Acrylic Cube Transparent based on the first three specs of the first five spec groups.

Sunbeam UFO Acrylic Cube. Form factor: Cube, Type: PC, Product colour: Transparent. Supported HDD sizes: 2.5,3.5". Width: 295 mm, Depth: 380 mm, Height: 300 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:59:05
Uk has collected 16 expert reviews for Sunbeam UFO Acrylic Cube Transparent and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2013-11-21 00:59:03
Sunbeam Company, a true art innovator in the field of PC modification and accessories at all aspect, targets on providing the top quality and state of art computer products to high tech PC users. We dedicate outstanding high quality control as our numb...
Good Excellent layout, Easy assembly and Installation, Surprisingly Excellent thermal characteristics, Quite sturdy once assembled, SLi and Crossfire possibilities...
Bad Limited space (8800GTX and 2900 are a no no), Slightly thin panels, No possibility of watercooling...
Bottom line Well this was a hit and a miss for me, one I liked the way the case had been laid out, the separate sections, this all appealed to me. I think the layout is a good one, but and this could make or break buying this for you, this would not house ATi’s...
0%
XSreviews.co.uk
Updated:
2013-11-21 00:59:03
See-through cases have never had a particular appeal to me, but today I have the Sunbeam Tech UFO Cube case which is, well, cube shaped and see-through; although not very UFO like. Let’s have a look About Sunbeam Tech Sunbeam Company, a true art inn...
Bottom line The case looks pretty good once powered up, and is very well engineered so that all the pieces fit together perfectly. However, the manual could do with better diagrams (perhaps from more than one side per step) and only being able to use two optical...
70%
techarkade.com
Updated:
2013-11-21 00:58:55
Who is Sunbeam Tech? Sunbeam Company, a true art innovator in the field of PC modification and accessories at all aspect, targets on providing the top quality and state of art computer products to high tech PC users. We dedicate outstanding high qua...
Good Looks great, Quiet Fans, Decent airflow design, Some cable management, Sturdy build in the end...
Bad Large graphics cards are a negative (10.5"), No "extreme" CPU coolers can be used, but this is expected, Dim lighted fans, No lights on the bottom level, Instructions arent specific enou...
Bottom line Pros:Looks greatQuiet FansDecent airflow designSome cable managementSturdy build in the endCons:Large graphics cards are a negative (10.5")No "extreme" CPU coolers can be used, but this is expectedDim lighted fansNo lights on the bottom levelInstructio...
75%
phoronix.com
Updated:
2013-11-21 00:58:55
The Sunbeam Acrylic UFO Cube Case retails for about $80 USD from Xoxide, but several attributes about this case do cause concern. While still simple enough to follow, the instructions for assembling this case contained numerous typos and inconsistenci...
60%
pcfrags.com
Updated:
2013-11-21 00:58:59
With the myriad of cases out there today its hard to find a case that shows your components, keeps your rig cool, and lets you have some thing a little bit different than the next guy.So many of the cases are Towers that its nice to have other optio...
Good Easy to assemble, Extra Screws, Sharp looks, Unique Design, Crystal Clear undamaged Acrylic, Parts were well made and precisely fitting, Great cable management, Well Packed...
Bad You have to assemble it...
Bottom line The SunBeamTech UFO Acrylic Cube Case has shown itself to be an intelligently designed well cooled case. The only difficulty I had with it was a couple of screws that hold the expansion port slots in place and are a little recessed.All the components...
0%
pcshoptalk.com
Updated:
2013-11-21 00:59:00
Over the years, Sunbeam Technology has established itself as one of the leaders in the acrylic case and case modding/lighting markets. One of the latest additions to their acrylic product line - Sunbeam’s UFO Acrylic Cube Case - was recently sent to us...
0%
hardwarelogic.com
Updated:
2013-11-21 00:59:01
With a history of well received items, Sunbeamtech has had their share of success with many well known items, the most popular being the Tuniq coolers and cases. Will their eye for detail continue on with their latest case offering? HardwareLogic looks...
84%
overclock3d.net
Updated:
2013-11-21 00:59:01
Many of you will be familiar with the name Sunbeamtech. Case hardware and modification items ranging from CCFL's; power supply's; fans and rheobuses are just some of the items that this Chinese company produce. In fact it would probably be easier to co...
Bottom line So how well did the Sunbeamtech UFO Cube case perform in todays review? The presentation of the case was of a high standard, and the way in which it was packaged meant that you shouldn't have any worries about it arriving damaged. Everything that you nee...
87%
aoaforums.com
Updated:
2013-11-21 00:59:02
I remember back when I first saw a clear computer case. I was just blown away. There was something elegant about it, especially if the builder took time to do a clean install. After a while they were everywhere, showing off the prized hardware of the...
0%
guru3d.com
Updated:
2013-11-21 00:59:03
Alright, yall have seen or at least heard of that movie Cube right? See, clever as Sunbeamtech is, a Cube is something mystical. What ... hey! you dont believe me? Alright alright .. how about this one. Star Trek, The Borg Cube, eh? What about that...
Bottom line Sorry, we couldnt show you photos of a perfectly fitted and installed PC in the Cube, yet we had other plans for the mainboard and cooling but of course; we where short of time. The article should give you a pretty good idea though. Right then. I mu...
0%
legitreviews.com
Updated:
2013-11-21 00:59:03
Acrylic cases have been around for some time now, but only recently have prices dropped below $100 on several of these cases. The Sunbeam UFO ACUF-T acrylic ATX cube computer case just happens to be one of these sub $100 acrylic cases as the case we...
Bottom line The Sunbeam UFO ACUF-T acrylic ATX cube computer case looks great, but make sure your hardware will fit in it before you order one!...
0%
overclockercafe.com
Updated:
2013-11-21 00:59:04
Sunbeamtech has breathed new life into the been there done that acrylic case market. Weve all seen the clear or UV reactive tower cases made by Sunbeamtech and others which continue to get a large draw but theres only so much that can be done...
Good Excellent conversation piece, Ease of assembly, Nice quality, Functional layout, Twin 120mm fans for cooling, Highly protective packaging...
Bad No bay or adapter included for a floppy drive, Clearance issues with aftermarket CPU Coolers, Some SLI/Crossfire rigs may not fit, Twin 120mm cooling fans means lots of dust in a see through case...
Bottom line The Sunbeamtech UFO case is all about eye candy and looking cool. I used the word "novelty" a second ago by no accident. The UFO case has a number of issues that I wouldnt tolerate for a minute in a standard case. However, this case is all about p...
0%
virtual-hideout.net
Updated:
2013-11-21 00:59:04
In this article I will be reviewing the UFO Acrylic Case from Sunbeam. This case is 100% clear and comes in a low profile cube. Two levels offer easy installation of components, and it even has some extra room for watercooling gear. The UFO Acry...
Bottom line The may not be from another world, but it does have some far out features. The way the components are laid out in the case is different from the typical case. With the motherboard laying on its side, it forces the expansion card to the front of t...
0%