location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STUFF4 MR-IP5S-GC-POLKADOT-PK mobile phone case 10.2 cm (4") Shell case Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STUFF4 Check ‘STUFF4’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MR-IP5S-GC-POLKADOT-PK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR-IP5S-GC-POLKADOT-PK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STUFF4: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 08:36:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points STUFF4 MR-IP5S-GC-POLKADOT-PK mobile phone case 10.2 cm (4") Shell case Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shell case 10.2 cm (4") Apple
  • - Gel
  • - Multicolour
  • - Scratch resistant, Shock resistant
More>>>
Short summary description STUFF4 MR-IP5S-GC-POLKADOT-PK mobile phone case 10.2 cm (4") Shell case Multicolour:
This short summary of the STUFF4 MR-IP5S-GC-POLKADOT-PK mobile phone case 10.2 cm (4") Shell case Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

STUFF4 MR-IP5S-GC-POLKADOT-PK, Shell case, Apple, iPhone 5/5s, 10.2 cm (4"), Multicolour

Long summary description STUFF4 MR-IP5S-GC-POLKADOT-PK mobile phone case 10.2 cm (4") Shell case Multicolour:
This is an auto-generated long summary of STUFF4 MR-IP5S-GC-POLKADOT-PK mobile phone case 10.2 cm (4") Shell case Multicolour based on the first three specs of the first five spec groups.

STUFF4 MR-IP5S-GC-POLKADOT-PK. Case type: Shell case, Brand compatibility: Apple, Compatibility: iPhone 5/5s, Maximum screen size: 10.2 cm (4"), Surface coloration: Image, Product colour: Multicolour