location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Stoves Check ‘Stoves’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sterling 900DFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
444440464
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Stoves’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Stoves: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 16:51:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Black
  • - LED Built-in display
  • - Number of cooking zones: 5 zone(s)
  • - Oven net capacity: 28 L
  • - Grill
  • - Delayed start timer
Long product name Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A :
The long product name of Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

900mm Duel Fuel Range Cooker, A, LED clock
More>>>
Short summary description Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A:
This short summary of the Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A data-sheet is auto-generated and uses the product title and the first six key specs.

Stoves Sterling 900DFT, Freestanding cooker, Black, Buttons, Rotary, Front, Electronic, LED

Long summary description Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A:
This is an auto-generated long summary of Stoves Sterling 900DFT Freestanding cooker Electric Gas Black A based on the first three specs of the first five spec groups.

Stoves Sterling 900DFT. Product type: Freestanding cooker, Product colour: Black, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven power source: Electric, Oven net capacity: 28 L, Total oven(s) interior capacity: 151 L. Oven 2 gross capacity: 47 L. Timer type: Digital