location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STM Scout laptop shoulder bag 33 cm (13") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STM Check ‘STM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scout laptop shoulder bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-0967-03
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘STM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name STM Scout laptop shoulder bag 33 cm (13") Messenger case Black :
The long product name of STM Scout laptop shoulder bag 33 cm (13") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scout laptop shoulder bag
More>>>
Short summary description STM Scout laptop shoulder bag 33 cm (13") Messenger case Black:
This short summary of the STM Scout laptop shoulder bag 33 cm (13") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

STM Scout laptop shoulder bag, Messenger case, 33 cm (13"), 500 g

Long summary description STM Scout laptop shoulder bag 33 cm (13") Messenger case Black:
This is an auto-generated long summary of STM Scout laptop shoulder bag 33 cm (13") Messenger case Black based on the first three specs of the first five spec groups.

STM Scout laptop shoulder bag. Case type: Messenger case, Maximum screen size: 33 cm (13"). Weight: 500 g

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 16:31:53
Uk has collected 10 expert reviews for STM Scout laptop shoulder bag 33 cm (13") Messenger case Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
coolsmartphone.com
Updated:
2016-12-30 00:17:18
I’ve been on the lookout for a bag to cart about my gadgets when going places. I needed something that wasn’t obviously a laptop bag (for fear of being mugged) but something that offered just as much protection. The STM Scout is the bag I chose to try...
0%
macworld.co.uk
Updated:
2016-12-30 00:17:18
Made from tough, water-resistant canvas, the Scout Medium Laptop Shoulder bag instantly gives the impression your laptop will have all the protection it needs when you’re on the move. The physical size of the bag, plus its use of high-density foam in t...
Good Superb foam inner core; load-bearing stitching; water-resistant canvas outer shell; duraflex buckle fastener...
Bad Large and heavy; water-resistant not waterproof...
100%
pcadvisor.co.uk
Updated:
2016-12-30 00:17:18
STM's Scout small laptop shoulder bag isn’t your run-of-the-mill business person’s laptop case. For starters it’s a kind of Dad’s Army-style olive green – you can almost imagine Private Godfrey carrying it for his medical supplies and slices of his s...
Bottom line STM’s lightweight Scout small laptop shoulder bag stands out from the business crowd with its eco-warrior army surplus look. Simon Jary...
70%
runaroundtech.com
Updated:
2016-12-30 00:17:18
These days when I shop for a gear bag I'm looking for something that's different. While I appreciate the functionality of my black ballistic nylon backpack, for every day use I want something different. Messenger bags have often been my favorite style of...
Good Lightweight.  Multiple colors.  Removable laptop sleeve...
Bad Falls over forward when sat down...
80%
beatweek.com
Updated:
2016-12-30 00:17:18
The STM Scout is a shoulder bag intent on keeping your laptop tucked away safely inside. Offered in a choice of black, brown-ish, or green-ish earth tone colors, the Scout makes a statement right off the bat by using a two-pronged plastic latch to ke...
0%
the-gadgeteer.com
Updated:
2016-12-30 00:17:18
STM Bags is an Australian company, founded in 1998, that is dedicated to making laptop bags that “don’t look like a laptop bag.” They’ve introduced some bags designed for the Apple iPad. Just like their laptop bags, the iPad offerings are sturdy-look...
Good Attractive and well made, Lots of storage for iPad and other gear, Can accommodate iPad in the Belkin Grip Vue case...
Bad Front flap doesn't adequately secure items in the open pockets...
0%
gamingshogun.com
Updated:
2016-12-30 00:17:18
STM Bags has been making tech bags since 1998. Over the last twelve years, the company has refined their assorted bags and adapted them for the latest devices and PCs on the market. Their latest designs are centered around Apple's highly-coveted iPad t...
Good Good construction, lots of internal space, handle and shoulder strap...
Bad It doesn't come in black.
Bottom line STM Bags has released their Scout Extra Small Laptop Shoulder Bag, both for use with small netbooks as well as Apple's hard-to-find iPad tablet. We got our hands on both an iPad as well as this bag and think they go together like peas and carrots. Re...
0%
macworld.com
Updated:
2016-12-30 00:17:18
While I like STM as a manufacturer, and I’ve owned a few of the company's bags, I didn’t like the Scout Extra Small Laptop Shoulder Bag (Scout XS, for short) on my first pass. The pocket configuration seemed all wrong, and the padded device pouch, actu...
60%