location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STM Small Evolution 13" 33 cm (13") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STM Check ‘STM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Evolution 13"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-0913-1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘STM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name STM Small Evolution 13" 33 cm (13") Backpack case :
The long product name of STM Small Evolution 13" 33 cm (13") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Evolution 13"
More>>>
Short summary description STM Small Evolution 13" 33 cm (13") Backpack case:
This short summary of the STM Small Evolution 13" 33 cm (13") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

STM Small Evolution 13", Backpack case, 33 cm (13")

Long summary description STM Small Evolution 13" 33 cm (13") Backpack case:
This is an auto-generated long summary of STM Small Evolution 13" 33 cm (13") Backpack case based on the first three specs of the first five spec groups.

STM Small Evolution 13". Case type: Backpack case, Maximum screen size: 33 cm (13")

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 19:20:14
Uk has collected 2 expert reviews for STM Small Evolution 13" 33 cm (13") Backpack case and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-14 03:08:36
DesignSTM prides itself on designing functional and stylish luggage to protect your digital cargo. Australian owned, the company has been producing bags aimed at the digerati set for several years now -- the Evolution is the latest in that line. The ST...
Good Waterproof zippers and rain cover make for a great allweather option, Shoulder straps, tuckaway waist harness and back padding add comfort, Small and compact, with lots of specialist pockets for all your digital gear...
Bad Concealed laptop section is a very snug fit, not easy to slip the computer in and out if you already have gear in the bag, Lots of pockets, but not much room to fill them with paperwork or personal items once laptop is in the bag...
Bottom line Designed to be compact, the Evolution is suitable for a short inner-city commute or travel to meetings only. If you?re looking for an all-purpose laptop bag to use for longer commutes and/or travelling, it?s probably best to source something a little...
70%
maclife.com
Updated:
2011-09-24 19:20:09
Yes, messenger bags are stylish. But after several years of schlepping our MacBooks and their accoutrement around in one, we were ready for something easier to carry. Backpacks--and laptop versions in particular--certainly aren’t known for being partic...
Good Doesn't look like a laptop bag. Well-padded laptop section.
Bad Main compartment could be a bit roomier. Has a few semisuperfluous straps.
Bottom line Evolution breaks the laptop-backpack mold and is a great choice if your mobile computing setup is fairly compact. Evolution...
80%
Brand Image Product code Product Stock Price from
STM

STM Small Brink 13" 33 cm (13") Messenger case
(show image)
DP-1713-1 Small Brink 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Convertible 17" 43.2 cm (17") Messenger case Black
(show image)
DP-1503-1 Large Convertible 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue Roller 17" 43.2 cm (17") Trolley case Grey
(show image)
DP-0925-2 Large Rogue Roller 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Evolution 15" 38.1 cm (15") Backpack case
(show image)
DP-0914-1 Medium Evolution 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Duplex 15" 38.1 cm (15") Messenger case Grey
(show image)
DP-0915-1 Medium Duplex 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium alley 15" 38.1 cm (15") Messenger case Grey
(show image)
DP-0514-1 Medium alley 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Sports2 15" 38.1 cm (15") Backpack case Black
(show image)
DP-0104-1 Medium Sports2 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Small Alley 13" 33 cm (13") Messenger case Grey
(show image)
DP-0515-1 Small Alley 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue 17" 43.2 cm (17") Backpack case
(show image)
DP-0921-1 Large Rogue 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue Roller 17" 43.2 cm (17") Trolley case
(show image)
DP-0925-1 Large Rogue Roller 17" 0.00
(excl. VAT)
0 (incl. VAT)