location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steren BAT-NM-AA household battery Rechargeable battery Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steren Check ‘Steren’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BAT-NM-AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAT-NM-AA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steren: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steren BAT-NM-AA household battery Rechargeable battery Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AA Rechargeable battery
  • - Nickel-Metal Hydride (NiMH)
  • - 1.2 V 1300 mAh
  • - 4 pc(s)
More>>>
Short summary description Steren BAT-NM-AA household battery Rechargeable battery Nickel-Metal Hydride (NiMH):
This short summary of the Steren BAT-NM-AA household battery Rechargeable battery Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Steren BAT-NM-AA, Rechargeable battery, AA, Nickel-Metal Hydride (NiMH), 1.2 V, 4 pc(s), 1300 mAh

Long summary description Steren BAT-NM-AA household battery Rechargeable battery Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Steren BAT-NM-AA household battery Rechargeable battery Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Steren BAT-NM-AA. Battery type: Rechargeable battery, Battery size(s): AA, Battery technology: Nickel-Metal Hydride (NiMH). Height: 50 mm, Diameter: 1.4 cm. Package type: Blister. Battery form factor: Cylindrical, Shape: Cylinder