location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Steelseries Guild Wars 2 Gaming Headset Wired Head-band

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Steelseries Check ‘Steelseries’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Guild Wars 2 Gaming Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61282 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Steelseries: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:53:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Steelseries Guild Wars 2 Gaming Headset Wired Head-band
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Head-band Headset
  • - Wired
  • - Supraaural 18 - 28000 Hz 29 Ω 118 dB
  • - Microphone type: In-line -38 dB
Long product name Steelseries Guild Wars 2 Gaming Headset Wired Head-band :
The long product name of Steelseries Guild Wars 2 Gaming Headset Wired Head-band. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Guild Wars 2 Gaming Headset, 18-28000 Hz 29 Ω 118 dB Headphones, 50-16000 Hz -38 dB Mic, 2m
More>>>
Short summary description Steelseries Guild Wars 2 Gaming Headset Wired Head-band:
This short summary of the Steelseries Guild Wars 2 Gaming Headset Wired Head-band data-sheet is auto-generated and uses the product title and the first six key specs.

Steelseries Guild Wars 2 Gaming Headset, Wired, Gaming, 18 - 28000 Hz, Headset

Long summary description Steelseries Guild Wars 2 Gaming Headset Wired Head-band:
This is an auto-generated long summary of Steelseries Guild Wars 2 Gaming Headset Wired Head-band based on the first three specs of the first five spec groups.

Steelseries Guild Wars 2 Gaming Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 28000 Hz. Cable length: 2 m

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 13:34:28
Uk has collected 5 expert reviews for Steelseries Guild Wars 2 Gaming Headset Wired Head-band and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
hardwareheaven.com
Updated:
2018-06-01 13:34:28
SteelSeries are a company who continually produce high quality products mainly focusing on mice, keyboards to headsets. Whenever we have a SteelSeries item on our test bench we can always count on it to be well made and they rarely disappoint, in fact the...
Bottom line The Guild Wars 2 headset from SteelSeries is based on their popular Flux headset and despite being more compact model than some of their other ranges, such as the Siberia, it packs a big punch in a small package. The design of the headset is very good wit...
90%
lanoc.org
Updated:
2018-06-01 13:34:28
The licensing people over at SteelSeires must stay very busy. A quick glance over on the SteelSeries website shows a whopping 15 different games that they have peripherals on. This doesn't even count special models with pro gaming team logos on as well...
Bottom line It's hard to fail when you send battle-proven hardware branded with a beloved game to fan boys. We've covered the Sensei Raw, Qck, and are looking forward to more hands-on time with the newly released Flux headset, and sporting the Guild Wars 2 artwork o...
0%
Country Distributor
United Kingdom 1 distributor(s)