Steelseries logo

Steelseries Siberia 840 Headset Wired & Wireless Head-band Gaming Bluetooth Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58424
Info modified on:
14 Mar 2024, 19:43:15
Long product name Steelseries Siberia 840 Headset Wired & Wireless Head-band Gaming Bluetooth Black:

Siberia 840, Bluetooth, 20-20000 Hz, 32Ω, 108 dB, Dolby 7.1 Surround, incl. OLED Transmitter

Short summary description Steelseries Siberia 840 Headset Wired & Wireless Head-band Gaming Bluetooth Black:

Steelseries Siberia 840, Wired & Wireless, Gaming, 20 - 20000 Hz, 318 g, Headset, Black

Long summary description Steelseries Siberia 840 Headset Wired & Wireless Head-band Gaming Bluetooth Black:

Steelseries Siberia 840. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 318 g. Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.