StarTech.com Cable ZEN 9.8 ft (3m) Component Video Cable, 3 m, Grey, Male/Male
StarTech.com Cable ZEN 9.8 ft (3m) Component Video Cable. Cable length: 3 m, Product colour: Grey, Connector gender: Male/Male