StarTech.com logo

StarTech.com 1000 ft Bulk White Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll networking cable 305 m

Data-sheet quality:
created/standardized by Icecat
Product views:
24722
Info modified on:
29 Apr 2021, 11:50:05
Short summary description StarTech.com 1000 ft Bulk White Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll networking cable 305 m:

StarTech.com 1000 ft Bulk White Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll, 305 m, White

Long summary description StarTech.com 1000 ft Bulk White Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll networking cable 305 m:

StarTech.com 1000 ft Bulk White Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll. Cable length: 305 m, Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.