StarTech.com logo

StarTech.com 1000 ft Bulk Gray Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll networking cable Grey 305 m

Data-sheet quality:
created/standardized by Icecat
Product views:
35642
Info modified on:
29 Apr 2021, 11:49:01
Short summary description StarTech.com 1000 ft Bulk Gray Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll networking cable Grey 305 m:

StarTech.com 1000 ft Bulk Gray Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll, 305 m, Grey

Long summary description StarTech.com 1000 ft Bulk Gray Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll networking cable Grey 305 m:

StarTech.com 1000 ft Bulk Gray Category 5e (350 MHz) Solid UTP Patch Cable - CMR Rated- by the Roll. Cable length: 305 m, Product colour: Grey

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.