location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB56KEMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855204 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem :
The long product name of StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem - Transfer rates up to 56Kbps (data) / 14.4Kbps (fax)
More>>>
StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem:
The official description of StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add dial-up Internet access and fax modem support to your computer through USB

The USB56KEMH hardware-based USB 56k Modem lets you add dial-up Internet access and external fax modem support to your computer through USB.

This controller-based modem saves system resources and minimizes load on the CPU, using on-chip processing to deliver dial-up access without taxing your computer performance.

With support for transfer rates up to 56 Kbps (data) and 14.4 Kbps (fax), and compatibility with the latest transmission standards (V.92, V.90, etc.), this versatile USB modem can be used as a backup Internet connection, or in rural areas where broadband connections are not available.

To ensure portability and easy setup, the USB modem features a compact, lightweight design and is powered through the USB host connection, as opposed to an external power adapter. The modem also supports both Windows and Mac OS platforms, providing the versatility needed for true convenience.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Conserve system resources with hardware-based signal processing
- Compliant with common data/fax communication standards for near universal compatibility
- Compact, portable design makes the USB Fax Modem easy and convenient to use in tight spaces or while traveling

Short summary description StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem:
This short summary of the StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem, 56 Kbit/s, USB2.0, Conexant CX93010, V.44, V.42bis, MNP 5, Windows 8.1 (32/64bit), 8 (32/64), 7 (32/64), Vista(32/64), XP(32/64), Server 2012 2008 R2,..., 0 - 55 °C

Long summary description StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem:
This is an auto-generated long summary of StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem based on the first three specs of the first five spec groups.

StarTech.com External V.92 56K USB Fax Modem – Hardware Based Dial up Data Modem. Modem speed: 56 Kbit/s, Interface: USB2.0, Chipset: Conexant CX93010. Data compression: V.44, V.42bis, MNP 5. Compatible operating systems: Windows 8.1 (32/64bit), 8 (32/64), 7 (32/64), Vista(32/64), XP(32/64), Server 2012 2008 R2,.... Weight: 30 g, Depth: 77 mm, Height: 20 mm. Package weight: 150 g, Package depth: 163 mm, Package height: 32 mm

Modem
Modem speed
56 Kbit/s
Interface
USB2.0
Chipset
Conexant CX93010
Ports & interfaces
Modem (RJ-11) ports
1
Features
Internal
No
Data compression
V.44, V.42bis, MNP 5
System requirements
Compatible operating systems
Windows 8.1 (32/64bit), 8 (32/64), 7 (32/64), Vista(32/64), XP(32/64), Server 2012 2008 R2, 2003(32/64), Mac OS 10.7
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-20 - 70 °C
Power
USB powered
Yes
Weight & dimensions
Weight
30 g
Depth
77 mm
Height
20 mm
Width
27 mm
Packaging data
Package weight
150 g
Package depth
163 mm
Package height
32 mm
Package width
136 mm
Brand Image Product code Product Stock Price from
StarTech.com Internal PCI Express V.92 56K Data Fax Modem - PCIe Dial Up Modem StarTech.com Internal PCI Express V.92 56K Data Fax Modem - PCIe Dial Up Modem
(show image)
PEX56KIM Internal PCI Express V.92 56K Data Fax Modem - PCIe Dial Up Modem 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com External V.92 56K USB Fax Modem – Dial up Data Modem StarTech.com External V.92 56K USB Fax Modem – Dial up Data Modem
(show image)
USB56KEM3 External V.92 56K USB Fax Modem – Dial up Data Modem 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)